Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
No stock
|
Buy Now |
Carrier Frequency | 38kHz |
---|---|
Transmission Range | 45m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 950µA |
Product Range | - |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 2.7V to 5.5V |
IR RECEIVER, 45M, 0.17MW/M2, SIDE TH | Farnell |
Where can I find additional details, specifications and documents for a TSOP4P38?
Additional datasheets, footprints and schematics for TSOP4P38 are listed on our Part Details page. You can also find images and similar parts to TSOP4P38 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP4P38 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP4P38 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP4P38 fall under?
The TSOP4P38 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP4P38 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP4P38 you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP4P38 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP4P38 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TSOP4P38.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP4P38 often in real-time on the comparison pages.
What if I can't find stock of TSOP4P38?
You can fill out our help required form which you can use to request a quote for TSOP4P38 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.