Prices starting from US$0.28
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.44 |
No stock
|
Buy Now | |
Micros | US$0.33 |
23,105
|
Buy Now | |
Newark Electronics | US$0.36 |
22,099
|
Buy Now | |
element14 | US$0.61 |
21,314
|
Buy Now | |
Farnell | US$0.58 |
21,314
|
Buy Now | |
Future Electronics | US$0.42 |
4,320
|
Buy Now | |
Distrelec | US$0.57 |
3,226
|
Buy Now | |
Rutronik | US$0.28 |
180
|
Buy Now | |
Rapid Electronics | US$0.67 |
29
|
Buy Now | |
Avnet America | US$0.41 |
-
|
Buy Now | |
RS Americas | US$0.43 |
-
|
Buy Now | |
TTI Europe | US$0.33 |
-
|
Buy Now |
Carrier Frequency | 36kHz |
---|---|
Transmission Range | 45m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 950µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 5.6mm |
External Length / Height | 6.95mm |
External Width | 6mm |
Lead Length | 23.55mm |
Operating Frequency | 36kHz |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
IR receiver | Micros |
Ir Receiver, 36Khz, 45M, 0.12Mw/M2, Th | Newark Electronics |
IR RECEIVER, 45M, 0.12MW/M2, SIDE TH | element14 |
TSOP48 Series 5.5 V 36 kHz Through Hole IR Receiver Modules for Remote Control | Future Electronics |
Vishay IR receiver 36 kHz 90 ° 5 V 950 nm | Distrelec |
IR-RECEIVER-MODUL 36KHZ 5V 1KBI | Rutronik |
Vishay TSOP4836 950nm IR Receiver Module 36kHz | Rapid Electronics |
IR Remote Receiver 36KHz 45m | RS |
IR Remote Receiver 36KHz 45m 3-Pin | Avnet America |
DIODE, IR EMITTING,36 KHZ, ANGLE OF HALF TRANSMISSION DISTANCE +/-45DEG/C | Vishay / Small Signal & Opto Products (SSP) TSOP4836 | RS Americas |
Where can I find additional details, specifications and documents for a TSOP4836?
Additional datasheets, footprints and schematics for TSOP4836 are listed on our Part Details page. You can also find images and similar parts to TSOP4836 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP4836 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP4836 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP4836 fall under?
The TSOP4836 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP4836 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP4836 you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP4836 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP4836 have stock available?
Authorised distributors including Micros, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for TSOP4836.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP4836 often in real-time on the comparison pages.
What if I can't find stock of TSOP4836?
You can fill out our help required form which you can use to request a quote for TSOP4836 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.