Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
1,095
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
2,077
in stock
|
Buy Now | |
element14
from US$0.55
|
2,077
in stock
|
Buy Now | |
Farnell
from US$0.53
|
2,077
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,070
in stock
|
Buy Now | |
Future Electronics
from US$0.41
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
Avnet Asia
from US$0.76
|
-
|
Buy Now | |
TTI Europe
from US$0.37
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Carrier Frequency | 38kHz |
---|---|
Transmission Range | 45m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 950µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Data Rate | 4000bps |
External Depth | 5.6mm |
External Length / Height | 6.95mm |
External Width | 6mm |
Lead Length | 23.55mm |
Operating Frequency | 38kHz |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Ir Receiver, 45M, 0.12Mw/M2, Side Th Rohs Compliant: Yes |Vishay TSOP4138 | Newark Electronics |
IR RECEIVER, 45M, 0.12MW/M2, SIDE TH | element14 |
IR Remote Receiver 38KHz 45m | RS |
IR Remote Receiver 38KHz 45m 3-Pin | EBV Elektronik |
38 kHz 45 m 2.5-5.5 V Through Hole IR Receiver Module for Remote Control System | Future Electronics |
DIODE, IR EMITTING,38 KHZ, ANGLE OF HALF TRANSMISSION DISTANCE +/-45DEG/C | Vishay / Small Signal & Opto Products (SSP) TSOP4138 | RS Americas |
IR SOR 38KHZ | TTI Europe |
Where can I find additional details, specifications and documents for a TSOP4138?
Additional datasheets, footprints and schematics for TSOP4138 are listed on our Part Details page. You can also find images and similar parts to TSOP4138 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP4138 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP4138 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP4138 fall under?
The TSOP4138 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP4138 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP4138 you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP4138 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP4138 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and EBV Elektronik have stock available or on a lead time for TSOP4138.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP4138 often in real-time on the comparison pages.
What if I can't find stock of TSOP4138?
You can fill out our help required form which you can use to request a quote for TSOP4138 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.