Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrier Frequency | 38kHz |
---|---|
Transmission Range | 45m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 350µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
Ir Receiver 38 Khz Top View |Vishay TSOP39538 | Newark Electronics |
IR RECEIVER 38 KHZ TOP VIEW | Avnet America |
Where can I find additional details, specifications and documents for a TSOP39538?
Additional datasheets, footprints and schematics for TSOP39538 are listed on our Part Details page. You can also find images and similar parts to TSOP39538 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP39538 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP39538 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP39538 fall under?
The TSOP39538 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP39538 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP39538 you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP39538 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP39538 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for TSOP39538.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP39538 often in real-time on the comparison pages.
What if I can't find stock of TSOP39538?
You can fill out our help required form which you can use to request a quote for TSOP39538 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.