TSOP39438 Optoelectronics, LEDs & Displays by Vishay Intertechnology

IR RECEIVER MINICAST AGC4 38KHZ

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.38


Distributor Starting From Stock
Logo for RS RS US$0.82
2,314
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$0.49
1,144
Buy Now
Logo for Future Electronics Future Electronics US$0.44
-
Buy Now
Logo for Avnet America Avnet America US$0.43
-
Buy Now
Logo for TTI Europe TTI Europe US$0.38
-
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Carrier Frequency 38kHz
Transmission Range 45m
Directivity 45°
Supply Voltage Max 5.5V
Supply Voltage Min 2.5V
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Supply Current 350µA
Product Range -
SVHC No SVHC (15-Jan-2018)
Operating Temperature Range -25°C to +85°C
Supply Voltage Range 2.5V to 5.5V

Alternative Descriptions

IR SENSOR IC 38KHZ, -e3 | RS
Integrated IR receiver | Transfer Multisort Elektronik
38 kHz 45 m 2.5-5.5 V Through Hole IR Receiver Module for Remote Control System | Future Electronics
PH.MODULE 38KHZ SIDE VIEW | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSOP39438?

Additional datasheets, footprints and schematics for TSOP39438 are listed on our Part Details page. You can also find images and similar parts to TSOP39438 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSOP39438 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP39438 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSOP39438 fall under?

The TSOP39438 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.

Can I view similar or alternative parts?

You can view similar parts to TSOP39438 when available in the Infrared Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP39438 you can contact the distributor directly for product support, shipping queries etc.

Is the TSOP39438 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TSOP39438 have stock available?

Authorised distributors including RS, Transfer Multisort Elektronik, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for TSOP39438.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSOP39438 often in real-time on the comparison pages.

What if I can't find stock of TSOP39438?

You can fill out our help required form which you can use to request a quote for TSOP39438 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay