TSOP38536 Optoelectronics, LEDs & Displays by Vishay Intertechnology

IR RECEIVER MINICAST AGC5 36KHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for Farnell
Farnell
from US$0.26
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.52
1,286
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.52
1,286
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.36
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.32
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Carrier Frequency 36kHz
Transmission Range 45m
Directivity 45°
Supply Voltage Max 5.5V
Supply Voltage Min 2.5V
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Supply Current 350µA
Product Range -
SVHC No SVHC (15-Jan-2019)
Operating Temperature Range -25°C to +85°C
Supply Voltage Range 2.5V to 5.5V

Alternative Descriptions

IR Remote Receiver 36KHz 45m 3-Pin MiniCast | Rapid Electronics
IR SOR 36KHZ | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSOP38536?

Additional datasheets, footprints and schematics for TSOP38536 are listed on our Part Details page. You can also find images and similar parts to TSOP38536 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSOP38536 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP38536 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSOP38536 fall under?

The TSOP38536 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.

Can I view similar or alternative parts?

You can view similar parts to TSOP38536 when available in the Infrared Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP38536 you can contact the distributor directly for product support, shipping queries etc.

Is the TSOP38536 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TSOP38536 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Avnet America, TTI Europe and Farnell have stock available or on a lead time for TSOP38536.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSOP38536 often in real-time on the comparison pages.

What if I can't find stock of TSOP38536?

You can fill out our help required form which you can use to request a quote for TSOP38536 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay