Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
1,363
in stock
|
Buy Now | |
element14
from US$0.51
|
1,136
in stock
|
Buy Now | |
Farnell
from US$0.49
|
1,136
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
470
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
TTI Europe
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Carrier Frequency | 38kHz |
---|---|
Transmission Range | 45m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 350µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
Infrared Receiver, Remote Control, 38 Khz, 45M, 45 , 2.5 V, 5.5 V, 350 A Rohs Compliant: Yes |Vishay TSOP38438 | Newark Electronics |
IR RECEIVER, 45M, 0.12MW/M2, SIDE TH | element14 |
Integrated IR receiver | Transfer Multisort Elektronik |
IR Remote Receiver 38KHz 45m | RS |
IR Remote Receiver 38KHz 45m 3-Pin | Avnet America |
Where can I find additional details, specifications and documents for a TSOP38438?
Additional datasheets, footprints and schematics for TSOP38438 are listed on our Part Details page. You can also find images and similar parts to TSOP38438 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP38438 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP38438 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP38438 fall under?
The TSOP38438 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP38438 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP38438 you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP38438 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP38438 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for TSOP38438.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP38438 often in real-time on the comparison pages.
What if I can't find stock of TSOP38438?
You can fill out our help required form which you can use to request a quote for TSOP38438 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.