Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrier Frequency | 38kHz |
---|---|
Transmission Range | 45m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 450µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Ir Receiver, 45M, 0.12Mw/M2, Side Th Rohs Compliant: Yes |Vishay TSOP38338SS1V | Newark Electronics |
IR RECEIVER, 45M, 0.12MW/M2, SIDE TH | element14 |
IR SOR 38KHZ | TTI Europe |
IR Remote Receiver 38KHz 45m 3-Pin Minicast | Avnet America |
Where can I find additional details, specifications and documents for a TSOP38338SS1V?
Additional datasheets, footprints and schematics for TSOP38338SS1V are listed on our Part Details page. You can also find images and similar parts to TSOP38338SS1V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP38338SS1V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP38338SS1V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP38338SS1V fall under?
The TSOP38338SS1V is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP38338SS1V when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP38338SS1V you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP38338SS1V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP38338SS1V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet America have stock available or on a lead time for TSOP38338SS1V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP38338SS1V often in real-time on the comparison pages.
What if I can't find stock of TSOP38338SS1V?
You can fill out our help required form which you can use to request a quote for TSOP38338SS1V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.