Prices starting from US$0.28
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.41 |
1,623
|
Buy Now | |
Avnet America | US$0.41 |
1,569
|
Buy Now | |
Schukat Electronic | US$0.35 |
990
|
Buy Now | |
Transfer Multisort Elektronik | US$0.32 |
965
|
Buy Now | |
RS Americas | US$0.48 |
848
|
Buy Now | |
Newark Electronics | US$0.57 |
22
|
Buy Now | |
element14 | US$0.59 |
9
|
Buy Now | |
Rutronik | US$0.28 |
-
|
Buy Now | |
RS | US$0.50 |
-
|
Buy Now | |
Avnet Asia | US$0.35 |
-
|
Buy Now | |
TTI Europe | US$0.36 |
-
|
Buy Now | |
Farnell | US$0.57 |
-
|
Buy Now |
Carrier Frequency | 38kHz |
---|---|
Transmission Range | 45m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 450µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 5.6mm |
External Length / Height | 6.95mm |
External Width | 6mm |
Lead Length | 23.55mm |
No. of Pins | 3Pins |
Operating Frequency | 38kHz |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
38 kHz 45 m 2.5-5.5 V Through Hole IR Receiver Module for Remote Control System | Future Electronics |
IR Remote Receiver 38KHz 45m 3-Pin | Avnet America |
IR-Receiver/Demodulator 38kHz | Schukat Electronic |
Integrated IR receiver | Transfer Multisort Elektronik |
TSOP34838, 38kHz IR Receiver, 950nm, 45m Range, Through Hole, 6 x 5.6 x 6.95mm | Siliconix / Vishay TSOP34838 | RS Americas |
Ir Receiver, 35M, Sip | Newark Electronics |
IR RECEIVER, 45M, 0.08MW/M2, SIDE TH | element14 |
IR-RECEIVER-MODUL 38KHZ 3V 1KBI | Rutronik |
IR Receiver Module 38kHz | RS |
Where can I find additional details, specifications and documents for a TSOP34838?
Additional datasheets, footprints and schematics for TSOP34838 are listed on our Part Details page. You can also find images and similar parts to TSOP34838 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP34838 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP34838 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP34838 fall under?
The TSOP34838 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP34838 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP34838 you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP34838 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP34838 have stock available?
Authorised distributors including Future Electronics, Avnet America, Schukat Electronic, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for TSOP34838.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP34838 often in real-time on the comparison pages.
What if I can't find stock of TSOP34838?
You can fill out our help required form which you can use to request a quote for TSOP34838 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.