Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrier Frequency | 36kHz |
---|---|
Transmission Range | 45m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 350µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
IR RECEIVER, 45M, 0.08MW/M2, SIDE TH | element14 |
3V Ir Receiver 36Khz Side View |Vishay TSOP34536 | Newark Electronics |
IR Remote Receiver 36KHz 45m 3-Pin Mold | Avnet America |
IR SOR 36 KHZ | TTI Europe |
Where can I find additional details, specifications and documents for a TSOP34536?
Additional datasheets, footprints and schematics for TSOP34536 are listed on our Part Details page. You can also find images and similar parts to TSOP34536 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP34536 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP34536 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP34536 fall under?
The TSOP34536 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP34536 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP34536 you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP34536 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP34536 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for TSOP34536.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP34536 often in real-time on the comparison pages.
What if I can't find stock of TSOP34536?
You can fill out our help required form which you can use to request a quote for TSOP34536 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.