Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
1,705
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
2,262
in stock
|
Buy Now | |
element14
from US$0.58
|
1,705
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.59
|
524
in stock
|
Buy Now | |
Rutronik
from US$0.30
|
270
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,890
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
TTI Europe
from US$0.27
|
-
|
Buy Now |
Carrier Frequency | 36kHz |
---|---|
Transmission Range | 45m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 350µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
Infrared Receiver, Remote Control, 36 Khz, 45M, 45 , 2.5 V, 5.5 V, 350 A Rohs Compliant: Yes |Vishay TSOP34436 | Newark Electronics |
IR RECEIVER, 45M, 0.08MW/M2, SIDE TH | element14 |
Integrated IR receiver | Transfer Multisort Elektronik |
IR-RECEIVER-MODUL 36KHZ | Rutronik |
IR Remote Receiver 36KHz 45m 3-Pin | EBV Elektronik |
IR SOR 36 KHZ | TTI Europe |
Where can I find additional details, specifications and documents for a TSOP34436?
Additional datasheets, footprints and schematics for TSOP34436 are listed on our Part Details page. You can also find images and similar parts to TSOP34436 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP34436 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP34436 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP34436 fall under?
The TSOP34436 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP34436 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP34436 you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP34436 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP34436 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for TSOP34436.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP34436 often in real-time on the comparison pages.
What if I can't find stock of TSOP34436?
You can fill out our help required form which you can use to request a quote for TSOP34436 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.