Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrier Frequency | 38kHz |
---|---|
Transmission Range | 45m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 350µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
Infrared Components | EBV Elektronik |
3V Ir Receiver 38Khz Side View With F Filter |Vishay TSOP34338SS1F | Newark Electronics |
Where can I find additional details, specifications and documents for a TSOP34338SS1F?
Additional datasheets, footprints and schematics for TSOP34338SS1F are listed on our Part Details page. You can also find images and similar parts to TSOP34338SS1F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP34338SS1F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP34338SS1F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP34338SS1F fall under?
The TSOP34338SS1F is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP34338SS1F when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP34338SS1F you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP34338SS1F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP34338SS1F have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics, Avnet America, TTI Europe and Avnet Asia have stock available or on a lead time for TSOP34338SS1F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP34338SS1F often in real-time on the comparison pages.
What if I can't find stock of TSOP34338SS1F?
You can fill out our help required form which you can use to request a quote for TSOP34338SS1F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.