TSOP32338SS1V Optoelectronics, LEDs & Displays by Vishay Intertechnology

IR RECEIVER 45m THROUGH HOLE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

These products are miniaturized receivers for infrared remote control systems. A PIN diode and a preamplifier are assembled on a lead frame, the epoxy package contains an IR filter. The demodulated output signal can be directly connected to a microprocessor for decoding. The TSOP323.., TSOP343..series devices are optimized to suppress almost all spurious pulses from energy saving lamps like CFLs. AGC3 may also suppress some data signals if continuously transmitted. The TSOP321.., TSOP341.. series are provided primarily for compatibility with old AGC1 designs. New designs should prefer the TSOP323.., TSOP343.. series containing the newer AGC3. The TSOP325.., TSOP345.. series contain a very robust AGC5. This series should only be used for critically noisy environments. These components have not been qualified according to automotive specifications.

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Farnell
Farnell
from US$0.40
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.22
-
Buy Now
Logo for element14
element14
from US$0.58
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.47
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Carrier Frequency 38kHz
Transmission Range 45m
Directivity 45°
Supply Voltage Max 5.5V
Supply Voltage Min 2.5V
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Supply Current 450µA

Alternative Descriptions

TSOP32338SS1V,38kHz IR Receiver +/-45 ,45m Range,2.5V-5V, Thru Hole,6x5.6x6.95mm | Siliconix / Vishay TSOP32338SS1V | RS Americas
IR SOR 38 KHZ | TTI Europe
Ir Receiver, 45M, Through Hole | Newark Electronics
IR SENSOR IC 38KHZ -E3 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSOP32338SS1V?

Additional datasheets, footprints and schematics for TSOP32338SS1V are listed on our Part Details page. You can also find images and similar parts to TSOP32338SS1V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSOP32338SS1V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP32338SS1V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSOP32338SS1V fall under?

The TSOP32338SS1V is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.

Can I view similar or alternative parts?

You can view similar parts to TSOP32338SS1V when available in the Infrared Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP32338SS1V you can contact the distributor directly for product support, shipping queries etc.

Is the TSOP32338SS1V RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TSOP32338SS1V have stock available?

Authorised distributors including RS Americas, element14, TTI Europe, Farnell and Newark Electronics have stock available or on a lead time for TSOP32338SS1V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSOP32338SS1V often in real-time on the comparison pages.

What if I can't find stock of TSOP32338SS1V?

You can fill out our help required form which you can use to request a quote for TSOP32338SS1V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay