TSOP32138 Optoelectronics, LEDs & Displays by Vishay Intertechnology

IR RECEIVER SMALL AGC1 38KHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

These products are miniaturized receivers for infrared remote control systems. A PIN diode and a preamplifier are assembled on a lead frame, the epoxy package contains an IR filter. The demodulated output signal can be directly connected to a microprocessor for decoding. The TSOP323.., TSOP343..series devices are optimized to suppress almost all spurious pulses from energy saving lamps like CFLs. AGC3 may also suppress some data signals if continuously transmitted. The TSOP321.., TSOP341.. series are provided primarily for compatibility with old AGC1 designs. New designs should prefer the TSOP323.., TSOP343.. series containing the newer AGC3. The TSOP325.., TSOP345.. series contain a very robust AGC5. This series should only be used for critically noisy environments. These components have not been qualified according to automotive specifications.

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for RS
RS
from US$0.74
6
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.62
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.51
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.43
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.40
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Carrier Frequency 38kHz
Transmission Range 45m
Directivity 45°
Supply Voltage Max 5.5V
Supply Voltage Min 2.5V
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Supply Current 350µA
Product Range -
SVHC No SVHC (15-Jan-2019)
Operating Temperature Range -25°C to +85°C
Supply Voltage Range 2.5V to 5.5V

Alternative Descriptions

IR Receiver Module 38KHz 45m 3-Pin Side | RS
Ir Receiver, 45M, Through Hole | Newark Electronics
38 kHz 45 m 2.5-5.5 V Through Hole IR Receiver Module for Remote Control System | Future Electronics
IR Remote Receiver 38KHz 45m 3-Pin | Avnet America
IR SOR 38 KHZ | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSOP32138?

Additional datasheets, footprints and schematics for TSOP32138 are listed on our Part Details page. You can also find images and similar parts to TSOP32138 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSOP32138 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP32138 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSOP32138 fall under?

The TSOP32138 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.

Can I view similar or alternative parts?

You can view similar parts to TSOP32138 when available in the Infrared Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP32138 you can contact the distributor directly for product support, shipping queries etc.

Is the TSOP32138 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TSOP32138 have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for TSOP32138.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSOP32138 often in real-time on the comparison pages.

What if I can't find stock of TSOP32138?

You can fill out our help required form which you can use to request a quote for TSOP32138 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay