Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
354
in stock
|
Buy Now | |
element14
from US$0.73
|
8,301
in stock
|
Buy Now | |
Farnell
from US$0.69
|
8,301
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
8,230
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
928
in stock
|
Buy Now | |
Schukat Electronic
from US$0.34
|
700
in stock
|
Buy Now | |
Distrelec
from US$0.49
|
115
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
32
in stock
|
Buy Now | |
EBV Elektronik
-
|
750
in stock
|
Buy Now | |
Rutronik
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now |
Carrier Frequency | 38kHz |
---|---|
Transmission Range | 45m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 450µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Forward Current If | 3mA |
Forward Current If Max | 3mA |
No. of Pins | 3Pins |
Operating Temperature Range | -25°C to +85°C |
Peak Wavelength | 950nm |
Supply Voltage Range | 2.5V to 5.5V |
Viewing Angle | 45° |
IR RECEIVER, 45M, 0.12MW/M2, SIDE TH | element14 |
38 kHz 45 m 2.5-5.5 V Through Hole IR Receiver Module for Remote Control System | Future Electronics |
Integrated IR receiver | Transfer Multisort Elektronik |
IR-Receiver/Demodulator 38kHz | Schukat Electronic |
Photomodule w/38kHz oscillator,TSOP31238 | RS |
Vishay IR receiver 38 kHz 90 ° 5 V 950 nm | Distrelec |
Infrared Receiver, Remote Control, 38 Khz, 45M, 45 , 2.7 V, 5.5 V, 450 A Rohs Compliant: Yes |Vishay TSOP31238 | Newark Electronics |
IR Remote Receiver 38KHz 45m 3-Pin | EBV Elektronik |
IR-RECEIVER-MODUL 38KHZ AGC2 | Rutronik |
Where can I find additional details, specifications and documents for a TSOP31238?
Additional datasheets, footprints and schematics for TSOP31238 are listed on our Part Details page. You can also find images and similar parts to TSOP31238 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP31238 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP31238 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP31238 fall under?
The TSOP31238 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP31238 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP31238 you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP31238 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP31238 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for TSOP31238.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP31238 often in real-time on the comparison pages.
What if I can't find stock of TSOP31238?
You can fill out our help required form which you can use to request a quote for TSOP31238 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.