Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrier Frequency | 38kHz |
---|---|
Transmission Range | 45m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 700µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
IR Remote Receiver 38KHz 45m 3-Pin Mold | Avnet America |
IR RECEIVER, 45M, 0.12MW/M2, SIDE TH | element14 |
Where can I find additional details, specifications and documents for a TSOP2338?
Additional datasheets, footprints and schematics for TSOP2338 are listed on our Part Details page. You can also find images and similar parts to TSOP2338 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP2338 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP2338 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP2338 fall under?
The TSOP2338 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP2338 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP2338 you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP2338 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP2338 have stock available?
Authorised distributors including Avnet America, element14, TTI Europe, Farnell and EBV Elektronik have stock available or on a lead time for TSOP2338.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP2338 often in real-time on the comparison pages.
What if I can't find stock of TSOP2338?
You can fill out our help required form which you can use to request a quote for TSOP2338 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.