Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.48
|
4,030
in stock
|
Buy Now | |
RS
from US$0.71
|
3,189
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
2,032
in stock
|
Buy Now | |
element14
from US$0.59
|
2,032
in stock
|
Buy Now | |
Farnell
from US$0.56
|
2,032
in stock
|
Buy Now | |
Schukat Electronic
from US$0.35
|
930
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
215
in stock
|
Buy Now | |
EBV Elektronik
-
|
90
in stock
|
Buy Now | |
Rutronik
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.99
|
-
|
Buy Now | |
Distrelec
from US$0.62
|
-
|
Buy Now | |
TTI Europe
from US$0.55
|
-
|
Buy Now |
Carrier Frequency | 38kHz |
---|---|
Transmission Range | 45m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 950µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 5.6mm |
External Length / Height | 6.95mm |
External Width | 6mm |
Lead Length | 23.55mm |
Operating Frequency | 38kHz |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
38 kHz 45 m 2.5-5.5 V Through Hole IR Receiver Module for Remote Control System | Future Electronics |
IR Remote Receiver 38KHz 45m | RS |
Infrared Receiver, Remote Control, 38 Khz, 45M, 45 , 2.5 V, 5.5 V, 950 A Rohs Compliant: Yes |Vishay TSOP2238 | Newark Electronics |
IR RECEIVER, 45M, 0.12MW/M2, SIDE TH | element14 |
IR-Receiver/Demodulator 38kHz | Schukat Electronic |
Integrated IR receiver | Transfer Multisort Elektronik |
IR Remote Receiver 38KHz 45m 3-Pin | EBV Elektronik |
IR-RECEIVER-MODUL 38KHZ | Rutronik |
DIODE, IR EMITTING,38 KHZ, ANGLE OF HALF TRANSMISSION DISTANCE +/-45DEG/C | Vishay / Small Signal & Opto Products (SSP) TSOP2238 | RS Americas |
Vishay IR receiver 38 kHz 90 ° 5 V 950 nm | Distrelec |
IR RECEIVER 38 KHZ | TTI Europe |
Where can I find additional details, specifications and documents for a TSOP2238?
Additional datasheets, footprints and schematics for TSOP2238 are listed on our Part Details page. You can also find images and similar parts to TSOP2238 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP2238 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP2238 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP2238 fall under?
The TSOP2238 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP2238 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP2238 you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP2238 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP2238 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TSOP2238.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP2238 often in real-time on the comparison pages.
What if I can't find stock of TSOP2238?
You can fill out our help required form which you can use to request a quote for TSOP2238 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.