Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrier Frequency | 60kHz |
---|---|
Transmission Range | 5m |
Directivity | 50° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 700µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
IR Sensor IC 20-60kHz -e3 | RS |
Smd Ir Receiver Repeater |Vishay TSMP77000TT | Newark Electronics |
Where can I find additional details, specifications and documents for a TSMP77000TT?
Additional datasheets, footprints and schematics for TSMP77000TT are listed on our Part Details page. You can also find images and similar parts to TSMP77000TT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSMP77000TT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSMP77000TT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSMP77000TT fall under?
The TSMP77000TT is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSMP77000TT when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSMP77000TT you can contact the distributor directly for product support, shipping queries etc.
Is the TSMP77000TT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSMP77000TT have stock available?
Authorised distributors including RS and Newark Electronics have stock available or on a lead time for TSMP77000TT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSMP77000TT often in real-time on the comparison pages.
What if I can't find stock of TSMP77000TT?
You can fill out our help required form which you can use to request a quote for TSMP77000TT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.