Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
No stock
|
Buy Now | |
Future Electronics
from US$0.29
|
17,000
in stock
|
Buy Now | |
Micros
from US$0.22
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
366
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
-
|
Buy Now | |
Newark Electronics
from US$0.49
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
element14
from US$0.70
|
-
|
Buy Now | |
Avnet Asia
from US$0.68
|
-
|
Buy Now | |
Farnell
from US$0.33
|
-
|
Buy Now |
Viewing Angle | 34° |
---|---|
Diode Case Style | SMD |
Forward Current If(AV) | 20mA |
Forward Voltage VF Max | 1.3V |
Rise Time | 30ns |
Fall Time tf | 30ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Peak Wavelength | 890nm |
Radiant Intensity | 5mW/Sr |
Wavelength Typ | 870nm |
870 nm 100 mA â–’17â–‘ Surface Mount High Speed Infrared Emitting Diode - SMD-2 | Future Electronics |
Infrared Emitter 890nm 5mW/sr Circular Top Mount 2-Pin SMD | Micros |
IR transmitter | Transfer Multisort Elektronik |
IR-EMITTER HIGH SPEED 870NM REV | Rutronik |
IR EMI HI SPEED 870NM SMD REV.GULLWIN-e3 | RS |
Ir Emitter, 870Nm, 1.9Mm, Smd | Newark Electronics |
LED IrLED 890nm 2-Pin SMD T/R | Avnet America |
INFRARED EMITTER 890 NM SMD.. | Farnell |
Where can I find additional details, specifications and documents for a TSMF1000?
Additional datasheets, footprints and schematics for TSMF1000 are listed on our Part Details page. You can also find images and similar parts to TSMF1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSMF1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSMF1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSMF1000 fall under?
The TSMF1000 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to TSMF1000 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSMF1000 you can contact the distributor directly for product support, shipping queries etc.
Is the TSMF1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSMF1000 have stock available?
Authorised distributors including Future Electronics, Micros, Transfer Multisort Elektronik, Rutronik and RS have stock available or on a lead time for TSMF1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSMF1000 often in real-time on the comparison pages.
What if I can't find stock of TSMF1000?
You can fill out our help required form which you can use to request a quote for TSMF1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.