Status: | Unknown |
---|---|
Series: | TSM4 Series |
RoHS: | Unknown |
Track Resistance | 500ohm |
---|---|
No. of Turns | 13Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | TSM4 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Adjustment Type | Screwdriver Slot |
Contact Resistance Variation + | 3% |
End Resistance | 1ohm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Proof Voltage | 600V |
Resistance | 500ohm |
Resistor Element Material | Cermet |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 200ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Track Taper | Log (Audio) |
Voltage Rating | 200V |
Voltage Rating V DC | 200V |
Tsm4 Zl 500U 10% Tr E3 /Tape And Reel |Vishay TSM4ZL501KR10 | Newark Electronics |
Resistor Trimmer, Cermet, 500 Ohm, ± 10%, 250 mW, 13 Turn, Multi Turn, Surface Mount | Avnet America |
TRIMMER, POT, 500R, 13TURN, SMD | element14 |
Resistor Trimmer, Cermet, 500 Ohm, � 10%, 250 mW, 13 Turn, Multi Turn, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a TSM4ZL501KR10?
Additional datasheets, footprints and schematics for TSM4ZL501KR10 are listed on our Part Details page. You can also find images and similar parts to TSM4ZL501KR10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSM4ZL501KR10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSM4ZL501KR10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSM4ZL501KR10 fall under?
The TSM4ZL501KR10 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TSM4ZL501KR10 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSM4ZL501KR10 you can contact the distributor directly for product support, shipping queries etc.
Is the TSM4ZL501KR10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSM4ZL501KR10 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for TSM4ZL501KR10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSM4ZL501KR10 often in real-time on the comparison pages.
What if I can't find stock of TSM4ZL501KR10?
You can fill out our help required form which you can use to request a quote for TSM4ZL501KR10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.