TSM4YL103KR05 Resistors by Vishay Intertechnology

TRIMMER POT 10K 13TURN SMD

Status: Unknown
Series: TSM4 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.91

Distributor Stock
Logo for Farnell
Farnell
from US$4.53
2,523
in stock
Buy Now
Logo for element14
element14
from US$4.92
2,523
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.91
333
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.41
218
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$4.15
200
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$4.49
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.35
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Track Resistance 10kohm
No. of Turns 13Turns
Potentiometer Mounting Surface Mount Device
Product Range TSM4 Series
Power Rating 250mW
Resistance Tolerance ± 10%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
Adjustment Type Screwdriver Slot
Contact Resistance Variation + 1%
End Resistance 1ohm
External Depth 3.5mm
External Length / Height 5.3mm
External Width 4.8mm
IP / NEMA Rating IP67
Operating Temperature Max 155°C
Operating Temperature Min -65°C
Operating Temperature Range -65°C to +155°C
Proof Voltage 600V
Resistance 10kohm
Resistor Element Material Cermet
Resistor Mounting Surface Mount Device
Temperature Coeff. + 100ppm/°C
Temperature Coeff. - 100ppm/°C
Tolerance + 10%
Tolerance - 10%
Track Taper Linear
Voltage Rating 200V
Voltage Rating V DC 200V

Alternative Descriptions

TRIMMER, POT, 10K, 13TURN, SMD | element14
Trimmer, Smd, 13 Turn 10Kohm | Newark Electronics
SELECT: TAPE & REEL, CUT TAPE, MouseREEL | Trimmer Resistors - SMD 10Kohms 10% | Future Electronics
Resistor Trimmer, Cermet, 10 kOhm, ± 10%, 250 mW, 13 Turn, Multi Turn, Surface Mount | Avnet America
Resistor Trimmer, Cermet, 10 kOhm, � 10%, 250 mW, 13 Turn, Multi Turn, Surface Mount | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSM4YL103KR05?

Additional datasheets, footprints and schematics for TSM4YL103KR05 are listed on our Part Details page. You can also find images and similar parts to TSM4YL103KR05 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSM4YL103KR05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSM4YL103KR05 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSM4YL103KR05 fall under?

The TSM4YL103KR05 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to TSM4YL103KR05 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSM4YL103KR05 you can contact the distributor directly for product support, shipping queries etc.

Is the TSM4YL103KR05 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TSM4YL103KR05 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Chip One Stop and TTI Europe have stock available or on a lead time for TSM4YL103KR05.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSM4YL103KR05 often in real-time on the comparison pages.

What if I can't find stock of TSM4YL103KR05?

You can fill out our help required form which you can use to request a quote for TSM4YL103KR05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay