Status: | Unknown |
---|---|
Series: | TSM4 Series |
RoHS: | Unknown |
Track Resistance | 100ohm |
---|---|
No. of Turns | 13Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | TSM4 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Trimmer, Pot, 100R, 13Turn, Smd | Newark Electronics |
TRIMMER, POT, 100R, 13TURN, SMD | element14 |
Resistor Trimmer, Cermet, 100 Ohm, ± 10%, 250 mW, 13 Turn, Multi Turn, Surface Mount | Avnet America |
Resistor Trimmer, Cermet, 100 Ohm, � 10%, 250 mW, 13 Turn, Multi Turn, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a TSM4YL101KR05?
Additional datasheets, footprints and schematics for TSM4YL101KR05 are listed on our Part Details page. You can also find images and similar parts to TSM4YL101KR05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSM4YL101KR05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSM4YL101KR05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSM4YL101KR05 fall under?
The TSM4YL101KR05 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TSM4YL101KR05 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSM4YL101KR05 you can contact the distributor directly for product support, shipping queries etc.
Is the TSM4YL101KR05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSM4YL101KR05 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for TSM4YL101KR05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSM4YL101KR05 often in real-time on the comparison pages.
What if I can't find stock of TSM4YL101KR05?
You can fill out our help required form which you can use to request a quote for TSM4YL101KR05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.