Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Differential |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 1.3µs |
Supply Voltage Range | 2V to 36V ± 1V to ± 18V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
TSM109A Series 16 V 250 nA Dual Comparator and Voltage Reference - SOIC-8 | Future Electronics |
DIFFERENTIAL COMPARATOR, 1.3US, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a TSM109ID?
Additional datasheets, footprints and schematics for TSM109ID are listed on our Part Details page. You can also find images and similar parts to TSM109ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSM109ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSM109ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSM109ID fall under?
The TSM109ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TSM109ID when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSM109ID you can contact the distributor directly for product support, shipping queries etc.
Is the TSM109ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSM109ID have stock available?
Authorised distributors including Future Electronics, element14 and Farnell have stock available or on a lead time for TSM109ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSM109ID often in real-time on the comparison pages.
What if I can't find stock of TSM109ID?
You can fill out our help required form which you can use to request a quote for TSM109ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.