Status: | Active |
---|---|
Series: | TSM108 |
RoHS: | Compliant |
Minimal external components count |
Sustains 60V |
Output high side current sensing |
Adjustable switching frequency |
Precise CC/CV regulation |
Standby mode feature |
Drives external P-channel MOSFET or PNP Bipolar transistors |
Adjustable OVP/UVP UVLO thresholds |
Product Specifications |
---|
DS2036 Voltage and current stepdown PWM controller |
Application Notes |
---|
AN1695 TSM108 evaluation board 12V to 6V DC/DC converter |
Technical Notes & Articles |
---|
TN1224 Mounting instructions for SMD (surface mounting device) packages |
TSM108 Series 60 V 7 mA Stepdown PWM Controller Surface Mount - SOIC-14 | Future Electronics |
PWM CONTROLLER, 100KHZ, 60V, SOIC-14 | Farnell |
Current Mode PWM Controller 14-Pin SO T/R | Avnet America |
Where can I find additional details, specifications and documents for a TSM108IDT?
Additional datasheets, footprints and schematics for TSM108IDT are listed on our Part Details page. You can also find images and similar parts to TSM108IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSM108IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSM108IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSM108IDT fall under?
The TSM108IDT is listed under Power Management > DC-DC Switching Converters > Single-phase Controllers.
Can I view similar or alternative parts?
You can view similar parts to TSM108IDT when available in the Single-phase Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSM108IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TSM108IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSM108IDT have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for TSM108IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSM108IDT often in real-time on the comparison pages.
What if I can't find stock of TSM108IDT?
You can fill out our help required form which you can use to request a quote for TSM108IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.