Status: | Active |
---|---|
Series: | TSM1052 |
RoHS: | Compliant |
Easy frequency compensation |
Wired-or open-drain output stage |
Secondary-side constant voltage and constant current control |
Very low quiescent consumption |
Very low voltage operation |
Low external component count |
SOT23-6 micro package |
High-accuracy internal reference |
Product Specifications |
---|
DS5141 Constant voltage and constant current controller for battery chargers and adapters |
Technical Notes & Articles |
---|
TA0308 Reducing the total no-load power consumption of battery chargers and adapter applications |
Brochures |
---|
Power Management Guide |
TSM1052 Series 1.7 - 18 V 100 mA Voltage and Current Controller - SOT-23-6 | Future Electronics |
Current/Voltage Cntrl, 1.2Vref, 6Sot23 | Newark Electronics |
CURRENT / VOLTAGE CNTRL, 1.2VREF, 6SOT23 | element14 |
Voltage Mode PWM Controller -0.3V to 18V 100mA 6-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a TSM1052?
Additional datasheets, footprints and schematics for TSM1052 are listed on our Part Details page. You can also find images and similar parts to TSM1052 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSM1052 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSM1052 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSM1052 fall under?
The TSM1052 is listed under Power Management > AC-DC Converters > Voltage and Current Controllers.
Can I view similar or alternative parts?
You can view similar parts to TSM1052 when available in the Voltage and Current Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSM1052 you can contact the distributor directly for product support, shipping queries etc.
Is the TSM1052 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSM1052 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TSM1052.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSM1052 often in real-time on the comparison pages.
What if I can't find stock of TSM1052?
You can fill out our help required form which you can use to request a quote for TSM1052 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.