Status: | Active |
---|---|
Series: | TSM103W |
RoHS: | Compliant |
Prices starting from US$0.35
±0.4% OR ±0.7% VOLTAGE PRECISION |
FIXED OUTPUT VOLTAGE REFERENCE 2.5V |
TYPICAL OUTPUT IMPEDANCE : 0.2Ω |
SINK CURRENT CAPABILITY : 1 to 100mA |
1.5kV ESD PROTECTION |
WIDE POWER SUPPLY RANGE : 3 to 32V ±1.5 TO ±16V |
LOW INPUT OFFSET VOLTAGE : 0.5mV typ. |
MEDIUM BANDWIDTH (unity gain) : 0.9MHz |
LOW SUPPLY CURRENT : 350µA/op. (@ VCC = 5V) |
INPUT COMMON MODE VOLTAGE RANGE INCLUDES GROUND |
VOLTAGE REFERENCE |
LARGE OUTPUT VOLTAGE SWING : 0V to (VCC - 1.5V) |
Product Specifications |
---|
DS2969 Dual operational amplifier and voltage reference |
Application Notes |
---|
AN2045 Reducing the Total No-Load Power Consumption of Battery Chargers and Adapter Applications |
Technical Notes & Articles |
---|
TA0308 Reducing the total no-load power consumption of battery chargers and adapter applications |
Brochures |
---|
Power Management Guide |
IC: operational amplifier | Transfer Multisort Elektronik |
TSM103W Series 32V 900 kHz Dual Operational Voltage Reference Amplifier - SOIC-8 | Future Electronics |
OP Amp Dual GP ±16V/32V 8-Pin SO N T/R | Avnet America |
DUAL OPAMP W/ VOLT REFERENCE, SOIC-8 | Farnell |
Ind. & Power Conv. |Stmicroelectronics TSM103WIDT | Newark Electronics |
OP Amp Dual GP �16V/32V 8-Pin SO N T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a TSM103WIDT?
Additional datasheets, footprints and schematics for TSM103WIDT are listed on our Part Details page. You can also find images and similar parts to TSM103WIDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSM103WIDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSM103WIDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSM103WIDT fall under?
The TSM103WIDT is listed under Power Management > AC-DC Converters > Voltage and Current Controllers.
Can I view similar or alternative parts?
You can view similar parts to TSM103WIDT when available in the Voltage and Current Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSM103WIDT you can contact the distributor directly for product support, shipping queries etc.
Is the TSM103WIDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSM103WIDT have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TSM103WIDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSM103WIDT often in real-time on the comparison pages.
What if I can't find stock of TSM103WIDT?
You can fill out our help required form which you can use to request a quote for TSM103WIDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.