Status: | Active |
---|---|
Series: | TSM101 |
RoHS: | Compliant |
1.24 V series voltage reference with 10 mA output current and 1% precision |
Built-in current generator with enable/disable function |
Two operational amplifiers with ored output and 1 MHz gain bandwidth product |
SO8, DIP8 and TSSOP8 packages |
4.5 to 32 V supply voltage range |
Product Specifications |
---|
DS1053 VOLTAGE AND CURRENT CONTROLLER |
Technical Notes & Articles |
---|
TA0308 Reducing the total no-load power consumption of battery chargers and adapter applications |
Brochures |
---|
Power Management Guide |
TSM101A Series 1.24V Constant Voltage and Current Controller for Battery Charger | Future Electronics |
VOLTAGE/CURRENT CONTROLLER, 32V, SOIC-8 | Farnell |
Ind. & Power Conv. |Stmicroelectronics TSM101AIDT | Newark Electronics |
Voltage and Current Controller 8-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a TSM101AIDT?
Additional datasheets, footprints and schematics for TSM101AIDT are listed on our Part Details page. You can also find images and similar parts to TSM101AIDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSM101AIDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSM101AIDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSM101AIDT fall under?
The TSM101AIDT is listed under Power Management > AC-DC Converters > Voltage and Current Controllers.
Can I view similar or alternative parts?
You can view similar parts to TSM101AIDT when available in the Voltage and Current Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSM101AIDT you can contact the distributor directly for product support, shipping queries etc.
Is the TSM101AIDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSM101AIDT have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for TSM101AIDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSM101AIDT often in real-time on the comparison pages.
What if I can't find stock of TSM101AIDT?
You can fill out our help required form which you can use to request a quote for TSM101AIDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.