Status: | Active |
---|---|
Series: | TSM101 |
RoHS: | Compliant |
Prices starting from US$0.29
1.24 V series voltage reference with 10 mA output current and 1% precision |
Built-in current generator with enable/disable function |
Two operational amplifiers with ored output and 1 MHz gain bandwidth product |
SO8, DIP8 and TSSOP8 packages |
4.5 to 32 V supply voltage range |
Product Specifications |
---|
DS1053 VOLTAGE AND CURRENT CONTROLLER |
Technical Notes & Articles |
---|
TA0308 Reducing the total no-load power consumption of battery chargers and adapter applications |
Brochures |
---|
Power Management Guide |
VOLTAGE/CURRENT CONTROLLER, 32V, SOIC-8 | element14 |
TSM101A Series 32 V Linear / Switching SMT Battery Charge Controller - SOIC-8 | Future Electronics |
Voltage/Current Controller, 32V, Soic-8 | Newark Electronics |
Voltage and Current Controller 8-Pin SO N Tube | Avnet America |
Where can I find additional details, specifications and documents for a TSM101ACD?
Additional datasheets, footprints and schematics for TSM101ACD are listed on our Part Details page. You can also find images and similar parts to TSM101ACD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSM101ACD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSM101ACD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSM101ACD fall under?
The TSM101ACD is listed under Power Management > AC-DC Converters > Voltage and Current Controllers.
Can I view similar or alternative parts?
You can view similar parts to TSM101ACD when available in the Voltage and Current Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSM101ACD you can contact the distributor directly for product support, shipping queries etc.
Is the TSM101ACD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSM101ACD have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for TSM101ACD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSM101ACD often in real-time on the comparison pages.
What if I can't find stock of TSM101ACD?
You can fill out our help required form which you can use to request a quote for TSM101ACD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.