Status: | Active |
---|---|
Series: | TSM1012 |
RoHS: | Compliant |
Prices starting from US$0.15
Constant voltage and constant current control |
Low consumption |
Low voltage operation |
Low external component count |
Current sink output stage |
Easy compensation |
High ac mains voltage rejection |
Voltage reference Fixed output voltage reference 1.25 V 0.5% and 1% voltage precision |
Fixed output voltage reference 1.25 V |
0.5% and 1% voltage precision |
Product Specifications |
---|
DS3650 Low consumption voltage and current controller for battery chargers and adapters |
Application Notes |
---|
AN2045 Reducing the Total No-Load Power Consumption of Battery Chargers and Adapter Applications |
Technical Notes & Articles |
---|
TA0308 Reducing the total no-load power consumption of battery chargers and adapter applications |
Brochures |
---|
Power Management Guide |
Voltage/Current Controller, 28V, Soic-8 | Newark Electronics |
Series Voltage Reference IC â–’1% 8-SO IC CTRLR BATT CHRGR/ADAPT | Future Electronics |
VOLTAGE/CURRENT CONTROLLER, 28V, SOIC-8 | element14 |
Battery Charger Controller 10mA 8-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a TSM1012IDT?
Additional datasheets, footprints and schematics for TSM1012IDT are listed on our Part Details page. You can also find images and similar parts to TSM1012IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSM1012IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSM1012IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSM1012IDT fall under?
The TSM1012IDT is listed under Power Management > AC-DC Converters > Voltage and Current Controllers.
Can I view similar or alternative parts?
You can view similar parts to TSM1012IDT when available in the Voltage and Current Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSM1012IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TSM1012IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSM1012IDT have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TSM1012IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSM1012IDT often in real-time on the comparison pages.
What if I can't find stock of TSM1012IDT?
You can fill out our help required form which you can use to request a quote for TSM1012IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.