TSKS5400S-ASZ Infrared Products by Vishay Intertechnology

IR EMITTER 950NM 3.2MM SIDE LOOKING THOUGH HOLE FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Farnell
Farnell
from US$0.20
No stock
Buy Now
Logo for element14
element14
from US$0.24
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Viewing Angle 30°
Diode Case Style Side Looking
Forward Current If(AV) 100mA
Forward Voltage VF Max 1.3V
Rise Time 800ns
Fall Time tf -
Operating Temperature Max 85°C

Alternative Descriptions

Ir Emitter, 950Nm 3.2Mm Side Looking Though Hole, Full Reel | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSKS5400S-ASZ?

Additional datasheets, footprints and schematics for TSKS5400S-ASZ are listed on our Part Details page. You can also find images and similar parts to TSKS5400S-ASZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSKS5400S-ASZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSKS5400S-ASZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSKS5400S-ASZ fall under?

The TSKS5400S-ASZ is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.

Can I view similar or alternative parts?

You can view similar parts to TSKS5400S-ASZ when available in the Infrared Emitters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSKS5400S-ASZ you can contact the distributor directly for product support, shipping queries etc.

Is the TSKS5400S-ASZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TSKS5400S-ASZ have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TSKS5400S-ASZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSKS5400S-ASZ often in real-time on the comparison pages.

What if I can't find stock of TSKS5400S-ASZ?

You can fill out our help required form which you can use to request a quote for TSKS5400S-ASZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay