Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Viewing Angle | 30° |
---|---|
Diode Case Style | Side Looking |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.3V |
Rise Time | 800ns |
Fall Time tf | - |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Angle of Half Sensitivity ± | 30° |
No. of Pins | 2Pins |
Operating Temperature Range | -25°C to +85°C |
Peak Wavelength | 950nm |
Radiant Intensity | 4.5mW/Sr |
Turn On Time | 400ns |
Wavelength Typ | 950nm |
INFRARED EMITTER 950 NM SIDE LOOKING | element14 |
Ir Emitter, 950Nm 3.2Mm Side Looking Though Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a TSKS5400S?
Additional datasheets, footprints and schematics for TSKS5400S are listed on our Part Details page. You can also find images and similar parts to TSKS5400S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSKS5400S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSKS5400S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSKS5400S fall under?
The TSKS5400S is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to TSKS5400S when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSKS5400S you can contact the distributor directly for product support, shipping queries etc.
Is the TSKS5400S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSKS5400S have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TSKS5400S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSKS5400S often in real-time on the comparison pages.
What if I can't find stock of TSKS5400S?
You can fill out our help required form which you can use to request a quote for TSKS5400S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.