Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
3,920
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
1,695
in stock
|
Buy Now | |
element14
from US$0.54
|
1,695
in stock
|
Buy Now | |
Farnell
from US$0.60
|
1,695
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
TTI Europe
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Viewing Angle | 22° |
---|---|
Diode Case Style | T-1 3/4 (5mm) |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.5V |
Rise Time | 20ns |
Fall Time tf | 13ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Peak Wavelength | 850nm |
Radiant Intensity | 70mW/Sr |
Infrared LED 5mm 850nm 22deg | RS |
Infrared Emitter 850Nm T-1 3/4 | Newark Electronics |
INFRARED EMITTER 850NM T-1 3/4 | element14 |
850 nm 100 mA â–’22â–‘ Through Hole High Speed Infrared Emitting Diode - T-1 3/4 | Future Electronics |
LED IrLED 850nm 2-Pin T-1 3/4 | Avnet America |
IR EMITTER 850NM | TTI Europe |
Where can I find additional details, specifications and documents for a TSHG6400..?
Additional datasheets, footprints and schematics for TSHG6400.. are listed on our Part Details page. You can also find images and similar parts to TSHG6400.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSHG6400.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSHG6400.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSHG6400.. fall under?
The TSHG6400.. is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to TSHG6400.. when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSHG6400.. you can contact the distributor directly for product support, shipping queries etc.
Is the TSHG6400.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSHG6400.. have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for TSHG6400...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSHG6400.. often in real-time on the comparison pages.
What if I can't find stock of TSHG6400..?
You can fill out our help required form which you can use to request a quote for TSHG6400.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.