Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
17,910
in stock
|
Buy Now | |
element14
from US$0.22
|
9,223
in stock
|
Buy Now | |
Farnell
from US$0.22
|
8,723
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
4,907
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
4,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.16
|
3,700
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
Newark Electronics
from US$0.32
|
-
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.27
|
-
|
Buy Now |
Viewing Angle | 10° |
---|---|
Diode Case Style | T-1 3/4 (5mm) |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.4V |
Rise Time | 30ns |
Fall Time tf | 30ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Peak Wavelength | 890nm |
Radiant Intensity | 180mW/Sr |
Radiant Intensity Max | 360mW/Sr |
Radiant Intensity Min | 120mW/Sr |
Infrared LED 5mm 890nm 10deg | RS |
INFRARED EMITTER 890NM T-1 3/4 | element14 |
IR transmitter | Transfer Multisort Elektronik |
IR Emitter 890nm 1800mW/sr 100mA 2.3V 2-Pin T-1 3/4 Bulk | Avnet America |
IR-LED Water-clear 20° 5mm | Schukat Electronic |
IR-EMITTER HIGH SPEED 890NM 5MM | Rutronik |
Ir Emitter Dh 890Nm 5Mm 10Deg -E3 Rohs Compliant: No |Vishay TSHF5210. | Newark Electronics |
890 nm 100 mA â–’10â–‘ Through Hole High Speed Infrared Emitting Diode - T-1 3/4 BOX | Future Electronics |
Where can I find additional details, specifications and documents for a TSHF5210?
Additional datasheets, footprints and schematics for TSHF5210 are listed on our Part Details page. You can also find images and similar parts to TSHF5210 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSHF5210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSHF5210 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSHF5210 fall under?
The TSHF5210 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to TSHF5210 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSHF5210 you can contact the distributor directly for product support, shipping queries etc.
Is the TSHF5210 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSHF5210 have stock available?
Authorised distributors including RS, element14, Farnell, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for TSHF5210.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSHF5210 often in real-time on the comparison pages.
What if I can't find stock of TSHF5210?
You can fill out our help required form which you can use to request a quote for TSHF5210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.