Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Viewing Angle | 12° |
---|---|
Diode Case Style | T-1 3/4 (5mm) |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.5V |
Rise Time | 600ns |
Fall Time tf | 600ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Angle of Half Sensitivity ± | 12° |
Full Angle | 2° |
LED / Lamp Size | 5mm / T1.3/4 |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Peak Wavelength | 875nm |
Pitch Spacing | 2.54mm |
Radiant Intensity | 50mW/Sr |
Radiant Intensity Max | 50mW/Sr |
Radiant Intensity Min | 30mW/Sr |
Turn Off Time | 0.6µs |
Turn On Time | 0.6µs |
Voltage Vf Typ | 1.5V |
Wavelength Typ | 875nm |
Infrared LED 5mm 875nm 12deg | RS |
Ir Emitter, 875Nm, T-1 3/4, Through Hole | Newark Electronics |
INFRARED EMITTER 875NM T-1 3/4 | element14 |
Where can I find additional details, specifications and documents for a TSHA5201?
Additional datasheets, footprints and schematics for TSHA5201 are listed on our Part Details page. You can also find images and similar parts to TSHA5201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSHA5201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSHA5201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSHA5201 fall under?
The TSHA5201 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to TSHA5201 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSHA5201 you can contact the distributor directly for product support, shipping queries etc.
Is the TSHA5201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSHA5201 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TSHA5201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSHA5201 often in real-time on the comparison pages.
What if I can't find stock of TSHA5201?
You can fill out our help required form which you can use to request a quote for TSHA5201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.