Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
15
in stock
|
Buy Now | |
Rutronik
from US$0.18
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.18
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Viewing Angle | 20° |
---|---|
Diode Case Style | T-1 (3mm) |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.5V |
Rise Time | 600ns |
Fall Time tf | 600ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Angle of Half Sensitivity ± | 20° |
LED / Lamp Size | 3mm / T-1 |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Peak Wavelength | 875nm |
Pitch Spacing | 1.27mm |
Radiant Intensity | 30mW/Sr |
Radiant Intensity Max | 30mW/Sr |
Radiant Intensity Min | 16mW/Sr |
Switching Speed | 0.6µs |
Turn Off Time | 0.6µs |
Turn On Time | 0.6µs |
Voltage Vf Typ | 1.5V |
Wavelength Typ | 875nm |
IR-EMITTER HIGH SPEED 870NM 3MM | Rutronik |
Infrared LED 3mm 875nm 20deg | RS |
875 nm 100 mA â–’20â–‘ Through Hole Infrared Emitting Diode - T-1 BULK | Future Electronics |
INFRARED EMITTER 875NM T-1 | element14 |
LED IrLED 875nm 2-Pin T-1 Bulk | Avnet Asia |
Ir Emitter, 3Mm, 875Nm | Newark Electronics |
Where can I find additional details, specifications and documents for a TSHA4401?
Additional datasheets, footprints and schematics for TSHA4401 are listed on our Part Details page. You can also find images and similar parts to TSHA4401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSHA4401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSHA4401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSHA4401 fall under?
The TSHA4401 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to TSHA4401 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSHA4401 you can contact the distributor directly for product support, shipping queries etc.
Is the TSHA4401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSHA4401 have stock available?
Authorised distributors including Chip One Stop, Rutronik, RS, Future Electronics and element14 have stock available or on a lead time for TSHA4401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSHA4401 often in real-time on the comparison pages.
What if I can't find stock of TSHA4401?
You can fill out our help required form which you can use to request a quote for TSHA4401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.