Status: | Active |
---|---|
Series: | TSH24 |
RoHS: | Compliant |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.22
|
925
in stock
|
Buy Now | |
Future Electronics
from US$1.16
|
97,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
5,228
in stock
|
Buy Now | |
element14
from US$1.29
|
4,711
in stock
|
Buy Now | |
Farnell
from US$1.22
|
4,711
in stock
|
Buy Now | |
EBV Elektronik
-
|
22,500
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$1.26
|
-
|
Buy Now |
LATCH-UP IMMUNITY |
ESD TOLERANCE : 2kV |
HIGH GAIN BANDWIDTH PRODUCT : 25MHz |
SINGLE OR DUAL SUPPLY OPERATION : 3V TO 30V (±1.5V to ±15V) |
HIGH SLEW RATE : 15V/µs |
NO PHASE INVERSION |
SPICE MACROMODEL INCLUDED IN THIS SPECIFICATION |
LOW VOLTAGE NOISE : 14nV/√Hz |
Product Specifications |
---|
DS0963 High performance quad bipolar operational amplifier |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TSH24 Series 30 V 25 MHz High Performance Bipolar Operational Amplifier SOIC-8 | Future Electronics |
Opamp, 25Mhz, -40 To 125Deg C | Newark Electronics |
OP AMP, QUAD, 25MHZ, 15V/µS, 14SOIC | element14 |
TSH24IDT,Op Amp,quad, 25MHz,3-30V,SOIC14 | RS |
OP Amp Quad GP �15V/30V 14-Pin SOIC T/R | EBV Elektronik |
OP Amp Quad GP ±15V/30V 14-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a TSH24IDT?
Additional datasheets, footprints and schematics for TSH24IDT are listed on our Part Details page. You can also find images and similar parts to TSH24IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSH24IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSH24IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSH24IDT fall under?
The TSH24IDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > High-Speed Op Amps (>50 MHz).
Can I view similar or alternative parts?
You can view similar parts to TSH24IDT when available in the High-Speed Op Amps (>50 MHz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSH24IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TSH24IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSH24IDT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TSH24IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSH24IDT often in real-time on the comparison pages.
What if I can't find stock of TSH24IDT?
You can fill out our help required form which you can use to request a quote for TSH24IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.