Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 3 Amplifier, 3Amplifiers |
---|---|
Bandwidth | 100MHz |
Slew Rate | 450V/µs |
Supply Voltage Range | 5V to 12V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | 5V to 12V |
Base Number | 113 |
Gain Bandwidth | 81MHz |
IC Generic Number | 113 |
Input Offset Voltage Max | 3mV |
Logic Function Number | 113 |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 12V |
Supply Voltage Max | 12V |
Supply Voltage Min | 5V |
OP AMP, TRIPLE LOW NOISE, TSSOP14 | element14 |
Where can I find additional details, specifications and documents for a TSH113IPT?
Additional datasheets, footprints and schematics for TSH113IPT are listed on our Part Details page. You can also find images and similar parts to TSH113IPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSH113IPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSH113IPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSH113IPT fall under?
The TSH113IPT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TSH113IPT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSH113IPT you can contact the distributor directly for product support, shipping queries etc.
Is the TSH113IPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSH113IPT have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TSH113IPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSH113IPT often in real-time on the comparison pages.
What if I can't find stock of TSH113IPT?
You can fill out our help required form which you can use to request a quote for TSH113IPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.