Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Viewing Angle | 20° |
---|---|
Diode Case Style | T-1 3/4 (5mm) |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | - |
Rise Time | 15ns |
Fall Time tf | 15ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Angle of Half Sensitivity ± | 10° |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Peak Wavelength | 870nm |
Radiant Intensity | 180mW/Sr |
IR EMITTER, 870NM, 180MW/SR, T-3/4 | element14 |
Ir Emitter, 870Nm, 180Mw/Sr, T-3/4 | Newark Electronics |
IR EMITTER DH 870NM 5MM 10DEG-e3 | Future Electronics |
Where can I find additional details, specifications and documents for a TSFF5210-CS12?
Additional datasheets, footprints and schematics for TSFF5210-CS12 are listed on our Part Details page. You can also find images and similar parts to TSFF5210-CS12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSFF5210-CS12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSFF5210-CS12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSFF5210-CS12 fall under?
The TSFF5210-CS12 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to TSFF5210-CS12 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSFF5210-CS12 you can contact the distributor directly for product support, shipping queries etc.
Is the TSFF5210-CS12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSFF5210-CS12 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for TSFF5210-CS12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSFF5210-CS12 often in real-time on the comparison pages.
What if I can't find stock of TSFF5210-CS12?
You can fill out our help required form which you can use to request a quote for TSFF5210-CS12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.