Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrier Frequency | 38.4kHz |
---|---|
Transmission Range | 35m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 350µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Ir Receiver, 35M, 940Nm, 38.4Khz, Though Hole | Newark Electronics |
IR Remote Receiver 38.4KHz 35m 3-Pin Mold | Avnet America |
IR RECEIVER MODULE 38KHZ | TTI Europe |
Where can I find additional details, specifications and documents for a TSDP34338?
Additional datasheets, footprints and schematics for TSDP34338 are listed on our Part Details page. You can also find images and similar parts to TSDP34338 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSDP34338 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSDP34338 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSDP34338 fall under?
The TSDP34338 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSDP34338 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSDP34338 you can contact the distributor directly for product support, shipping queries etc.
Is the TSDP34338 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSDP34338 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for TSDP34338.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSDP34338 often in real-time on the comparison pages.
What if I can't find stock of TSDP34338?
You can fill out our help required form which you can use to request a quote for TSDP34338 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.