Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Carrier Frequency | 57.6kHz |
---|---|
Transmission Range | 35m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 350µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Ir Receiver, 35M, 0.15Mw/M2, Side Th | Newark Electronics |
IR RECEIVER, 35M, 0.15MW/M2, SIDE TH | element14 |
57.6 kHz 35 m 2.5 to 5.5 V Through Hole IR Receiver Module for Data Transmission | Future Electronics |
IR Receiver 57.6kHz 35m 3-Pin Mold Carton/Tube | Avnet America |
IR RECEIVER MODULE 56KHZ | TTI Europe |
Where can I find additional details, specifications and documents for a TSDP34156?
Additional datasheets, footprints and schematics for TSDP34156 are listed on our Part Details page. You can also find images and similar parts to TSDP34156 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSDP34156 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSDP34156 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSDP34156 fall under?
The TSDP34156 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSDP34156 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSDP34156 you can contact the distributor directly for product support, shipping queries etc.
Is the TSDP34156 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSDP34156 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TSDP34156.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSDP34156 often in real-time on the comparison pages.
What if I can't find stock of TSDP34156?
You can fill out our help required form which you can use to request a quote for TSDP34156 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.