TSC427CPA+ by Analog Devices

Dual-Power MOSFET Drivers


Where to Buy

Prices starting from US$8.43

Distributor Stock
Logo for Farnell
Farnell
from US$8.43
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

No. of Drivers 2
Logic Polarity Noninverting
RON (Ω) (max) 15
RON (Ω) (typ) 10
Configuration High-Side P DriveLow-Side N Drive
IOUT (A) (peak) 1.5
Rise/ Fall Time @+25°C (ns) (typ) 20/20 (1000pF)
Rise/ Fall Time Over Temp. (ns) (max) 60/40 (1000pF)
VSUPPLY (V) 4.5 to 18
Oper. Temp. (°C) -55 to +125-40 to +850 to +70
Package/Pins PDIP/8SOIC (N)/8
BudgetaryPrice (See Notes) 3.3


TSC427CPA+ Semiconductors - ICs by Analog Devices

MOSFET DRIVER HIGH & LOW SIDE DIP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Driver Configuration High Side and Low Side
Peak Output Current 1.5A
Supply Voltage Min 4.5V
Supply Voltage Max 18V
Driver Case Style DIP
No. of Pins 8Pins
Input Delay 20ns
Output Delay 25ns
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

MOSFET DRIVER, HIGH & LOW SIDE, DIP-8 | Farnell
Mosfet Driver, High & Low Side, Dip-8 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSC427CPA+ ?

Additional datasheets, footprints and schematics for TSC427CPA+ are listed on our Part Details page. You can also find images and similar parts to TSC427CPA+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSC427CPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSC427CPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSC427CPA+ you can contact the distributor directly for product support, shipping queries etc.

Is the TSC427CPA+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TSC427CPA+ have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for TSC427CPA+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSC427CPA+ often in real-time on the comparison pages.

What if I can't find stock of TSC427CPA+ ?

You can fill out our help required form which you can use to request a quote for TSC427CPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay