No distributors results available
View Full Pricing & Stock ComparisonIC Interface Type | SPI |
---|---|
Resolution (Bits) | 12bit |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Controller IC Case Style | TSSOP |
No. of Pins | 28Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Controller Type | Resistive Touch Screen |
IC Generic Number | 2200 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Sensor Case Style | TSSOP |
Supply Voltage Range | 2.7V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a TSC2200IPWG4?
Additional datasheets, footprints and schematics for TSC2200IPWG4 are listed on our Part Details page. You can also find images and similar parts to TSC2200IPWG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSC2200IPWG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSC2200IPWG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSC2200IPWG4 fall under?
The TSC2200IPWG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Touch Screen Controllers.
Can I view similar or alternative parts?
You can view similar parts to TSC2200IPWG4 when available in the Touch Screen Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSC2200IPWG4 you can contact the distributor directly for product support, shipping queries etc.
Is the TSC2200IPWG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSC2200IPWG4 have stock available?
There is no stock from authorised distributors for TSC2200IPWG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSC2200IPWG4 often in real-time on the comparison pages.
What if I can't find stock of TSC2200IPWG4?
You can fill out our help required form which you can use to request a quote for TSC2200IPWG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.