Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | TSC2020 |
Application Sub Type | Touch Screen Controller |
Kit Contents | Eval Board TSC2020 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Convenient Test Points for Probing I2C / PENIRQ / RESET and Multiple Touch Screen Signals |
Where can I find additional details, specifications and documents for a TSC2020EVM?
Additional datasheets, footprints and schematics for TSC2020EVM are listed on our Part Details page. You can also find images and similar parts to TSC2020EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSC2020EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSC2020EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSC2020EVM fall under?
The TSC2020EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TSC2020EVM when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSC2020EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TSC2020EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSC2020EVM have stock available?
There is no stock from authorised distributors for TSC2020EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSC2020EVM often in real-time on the comparison pages.
What if I can't find stock of TSC2020EVM?
You can fill out our help required form which you can use to request a quote for TSC2020EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.