Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | 4 Wire I2C Serial |
---|---|
Resolution (Bits) | 12bit |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 3.6V |
Controller IC Case Style | QFN |
No. of Pins | 20Pins |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2004 |
Controller Type | Resistive Touch Screen |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 0.8µA |
Supply Voltage Range | 1.2V to 3.6V |
Termination Type | Surface Mount Device |
12-Bit, Nanopower, 4-Wire Touch Screen Controller | Texas Instruments |
Ic, Touch Screen Ctrlr I2C 20Wqfn | Newark Electronics |
Where can I find additional details, specifications and documents for a TSC2004IRTJT?
Additional datasheets, footprints and schematics for TSC2004IRTJT are listed on our Part Details page. You can also find images and similar parts to TSC2004IRTJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSC2004IRTJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSC2004IRTJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSC2004IRTJT fall under?
The TSC2004IRTJT is listed under Electronic & Electrical Components > Semiconductors - ICs > Touch Screen Controllers.
Can I view similar or alternative parts?
You can view similar parts to TSC2004IRTJT when available in the Touch Screen Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSC2004IRTJT you can contact the distributor directly for product support, shipping queries etc.
Is the TSC2004IRTJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSC2004IRTJT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TSC2004IRTJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSC2004IRTJT often in real-time on the comparison pages.
What if I can't find stock of TSC2004IRTJT?
You can fill out our help required form which you can use to request a quote for TSC2004IRTJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.