Status: | Active |
---|---|
Series: | TSC103 |
RoHS: | Compliant |
Prices starting from US$1.15
Independent supply and input common-mode voltages |
Wide common-mode operating range: 2.9 V to 70 V in single-supply configuration,-2.1 V to 65 V in dual-supply configuration |
Wide common-mode surviving range: -16 V to 75 V (reversed battery and load-dump conditions) |
Supply voltage range: 2.7 to 5.5 V in single-supply configuration |
Low current consumption: ICCmax = 360 μA |
Pin selectable gain: 20 V/V, 25 V/V, 50 V/V or 100 V/V |
Buffered output |
Product Specifications |
---|
DS6631 High-voltage, high-side current sense amplifier |
Presentations |
---|
ST Analog Products for Automotive applications |
ST offering in Wearable - Analog and Mixed Signal Portfolio |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Current Sense Amp Single 700kHz 2.7V to 5.5V 8-Pin TSSOP T/R | Avnet Silica |
TSSOP 8 BODY 4.4 PITCH 0.65 | Future Electronics |
IC, AMP, CURR SENSE, HISIDE, 8TSSOP | Farnell |
Current Sense Amplifier, 1, 15 A, Tssop, 8, -40 C, 125 C |Stmicroelectronics TSC103IPT | Newark Electronics |
Where can I find additional details, specifications and documents for a TSC103IPT?
Additional datasheets, footprints and schematics for TSC103IPT are listed on our Part Details page. You can also find images and similar parts to TSC103IPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSC103IPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSC103IPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSC103IPT fall under?
The TSC103IPT is listed under Amplifiers and Comparators > Current Sensing.
Can I view similar or alternative parts?
You can view similar parts to TSC103IPT when available in the Current Sensing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSC103IPT you can contact the distributor directly for product support, shipping queries etc.
Is the TSC103IPT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSC103IPT have stock available?
Authorised distributors including Chip One Stop, Avnet Silica, Future Electronics, Avnet America and Farnell have stock available or on a lead time for TSC103IPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSC103IPT often in real-time on the comparison pages.
What if I can't find stock of TSC103IPT?
You can fill out our help required form which you can use to request a quote for TSC103IPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.