Status: | Active |
---|---|
Series: | TSC1021 |
RoHS: | Compliant |
Prices starting from US$1.14
Wide common-mode operating range independent of supply: 2.8 V to 30 V |
Wide common-mode survival range: -32 V to 60 V (reversed battery and load-dump conditions) |
Maximum input offset voltage: ±1.5 mV for Tamb= 25 °C ±2.3 mV for -40 °C < Tamb < 125 °C |
±1.5 mV for Tamb= 25 °C |
±2.3 mV for -40 °C < Tamb < 125 °C |
Maximum total output voltage error: ±1.5 % for Tamb= 25 °C ±2.5 % for -40 °C < Tamb < 125 °C |
±1.5 % for Tamb= 25 °C |
±2.5 % for -40 °C < Tamb < 125 °C |
Maximum variation over temperature: dVos/dT = 8 µV/°C dVout/dT = 100 ppm/°C |
dVos/dT = 8 µV/°C |
dVout/dT = 100 ppm/°C |
Low current consumption: ICCmax = 300 µA |
-40 °C to 125 °C operating temperature range |
Internally fixed gain: 20 V/V, 50 V/V |
EMI filtering |
Product Specifications |
---|
DS6926 High-side current sense amplifier |
Application Notes |
---|
AN4369 Adjustable gain with a current sensing |
AN4835 High-side current sensing for applications using high common-mode voltage |
Presentations |
---|
ST Analog Products for Automotive applications |
ST offering in Wearable - Analog and Mixed Signal Portfolio |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Current Sense Amplifier, High Side, 1, 7 A, Tssop, 8, -40 C, 125 C Rohs Compliant: Yes |Stmicroelectronics TSC1021AIYPT | Newark Electronics |
CURRENT SENSE AMP, TSSOP-8 | element14 |
Current Sense Amp Single 800kHz 3.5V to 5.5V 8-Pin TSSOP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a TSC1021AIYPT?
Additional datasheets, footprints and schematics for TSC1021AIYPT are listed on our Part Details page. You can also find images and similar parts to TSC1021AIYPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSC1021AIYPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSC1021AIYPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSC1021AIYPT fall under?
The TSC1021AIYPT is listed under Amplifiers and Comparators > Current Sensing.
Can I view similar or alternative parts?
You can view similar parts to TSC1021AIYPT when available in the Current Sensing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSC1021AIYPT you can contact the distributor directly for product support, shipping queries etc.
Is the TSC1021AIYPT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSC1021AIYPT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Avnet America have stock available or on a lead time for TSC1021AIYPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSC1021AIYPT often in real-time on the comparison pages.
What if I can't find stock of TSC1021AIYPT?
You can fill out our help required form which you can use to request a quote for TSC1021AIYPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.