Status: | Active |
---|---|
Series: | TSC101 |
RoHS: | Compliant |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.49
|
1,705
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
5,581
in stock
|
Buy Now | |
element14
from US$1.03
|
5,300
in stock
|
Buy Now | |
Farnell
from US$0.95
|
5,300
in stock
|
Buy Now | |
EBV Elektronik
-
|
27,000
in stock
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Independent supply and input common-mode voltages |
Wide common-mode operating range: 2.8 to 30 V |
Wide common-mode surviving range: -0.3 to 60 V (load-dump) |
Wide supply voltage range: 4 to 24 V |
Low current consumption: ICCmax = 300 μA |
Internally fixed gain: 20 V/V, 50 V/V or 100 V/V |
Buffered output |
Product Specifications |
---|
DS5166 High side current sense amplifier |
Presentations |
---|
ST Analog Products for Automotive applications |
ST offering in Wearable - Analog and Mixed Signal Portfolio |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TSC101 Series 24 V 670 kHz Single High-Side Current Sense Amplifier - SOT 23-5 | Future Electronics |
Current Sense Amplifier, Sot23-5 | Newark Electronics |
IC, AMP HISIDE CURR SENSE SOT23-5 | element14 |
Hi-Side Curr Sense Amplifier TSC101BILT | RS |
Current Sense Amp Single 670kHz 4V to 24V 5-Pin SOT-23 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a TSC101BILT?
Additional datasheets, footprints and schematics for TSC101BILT are listed on our Part Details page. You can also find images and similar parts to TSC101BILT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSC101BILT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSC101BILT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSC101BILT fall under?
The TSC101BILT is listed under Amplifiers and Comparators > Current Sensing.
Can I view similar or alternative parts?
You can view similar parts to TSC101BILT when available in the Current Sensing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSC101BILT you can contact the distributor directly for product support, shipping queries etc.
Is the TSC101BILT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSC101BILT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TSC101BILT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSC101BILT often in real-time on the comparison pages.
What if I can't find stock of TSC101BILT?
You can fill out our help required form which you can use to request a quote for TSC101BILT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.