Status: | Unknown |
---|---|
Series: | TSC Series |
RoHS: | Unknown |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | SPDT |
Contact Current | 1A |
Product Range | TSC Series |
Relay Mounting | Through Hole |
Coil Type | - |
Relay Terminals | Solder |
Contact Voltage VAC | 120V |
Contact Voltage VDC | 24V |
Contact Material | Silver Nickel |
Coil Resistance | 3.84kohm |
Approval Bodies | CSA |
Approval Category | UL Recognised |
Coil Current | 6.3mA |
Coil Power Continuous | 150mW |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 1A |
Contact Current DC Max | 1A |
Contact Current Max | 1A |
Contact Current Min | 1mA |
Contact Resistance | 50mohm |
Contact Voltage AC Max | 120V |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Max | 24V |
Contact Voltage DC Nom | 24V |
DC Coil Power | 150mW |
Dielectric Voltage Coil to Contact | 1000VAC |
Dielectric Voltage Contact to Contact | 400VAC |
External Depth | 12.3mm |
External Height | 9.9mm |
External Length / Height | 12.5mm |
External Width | 7.4mm |
Insulation Resistance Voltage | 1000V |
Must Actuate Voltage | 9V |
Must Release Voltage | 0.6V |
Nom Operating Power | 150mW |
Relay, Signal, Spdt, 120Vac, 24Vdc, 1A | Newark Electronics |
RELAY, HIGH SENS 24VDC | Farnell |
Where can I find additional details, specifications and documents for a TSC-124L3H?
Additional datasheets, footprints and schematics for TSC-124L3H are listed on our Part Details page. You can also find images and similar parts to TSC-124L3H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSC-124L3H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSC-124L3H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSC-124L3H fall under?
The TSC-124L3H is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to TSC-124L3H when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSC-124L3H you can contact the distributor directly for product support, shipping queries etc.
Is the TSC-124L3H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSC-124L3H have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TSC-124L3H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSC-124L3H often in real-time on the comparison pages.
What if I can't find stock of TSC-124L3H?
You can fill out our help required form which you can use to request a quote for TSC-124L3H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.