Status: | Active |
---|---|
Series: | TSB572 |
RoHS: | Compliant |
Low-power consumption: 380 µA typ |
Wide supply voltage: 4 V - 36 V |
Rail-to-rail input and output |
Gain bandwidth product: 2.5 MHz |
Low input bias current: 30 nA max |
No phase reversal |
High tolerance to ESD: 4 kV HBM |
Extended temperature range: -40 °C to 125 °C |
Automotive grade |
Small SMD packages |
40 V BiCMOS technology |
Enhanced stability vs. capacitive load |
Product Specifications |
---|
DS11248 Low-power, 2.5 MHz, RR IO, 36 V BiCMOS operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Op Amp Dual 2.5MHz RRIO 36V MiniSO-8 | RS |
Operational Amplifiers - Op Amps CONDITIONING & INTERFACES | Future Electronics |
Operational Amplifiers (Op Amps) | Avnet America |
OP-AMP, 2.5MHZ, MINISOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a TSB572IYST?
Additional datasheets, footprints and schematics for TSB572IYST are listed on our Part Details page. You can also find images and similar parts to TSB572IYST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSB572IYST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSB572IYST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSB572IYST fall under?
The TSB572IYST is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > High Voltage Op Amps from 10 V to new 36 V series.
Can I view similar or alternative parts?
You can view similar parts to TSB572IYST when available in the High Voltage Op Amps from 10 V to new 36 V series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSB572IYST you can contact the distributor directly for product support, shipping queries etc.
Is the TSB572IYST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSB572IYST have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for TSB572IYST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSB572IYST often in real-time on the comparison pages.
What if I can't find stock of TSB572IYST?
You can fill out our help required form which you can use to request a quote for TSB572IYST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.