Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Cable Transceiver |
---|---|
Data Rate | 400Mbps |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | HTQFP |
No. of Pins | 64Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Cable Transceiver 2TR 2TX 2RX 64-Pin | RS |
Trx, One Port Cable, 400Mbps, Htqfp-64 | Newark Electronics |
Where can I find additional details, specifications and documents for a TSB41AB1PAP?
Additional datasheets, footprints and schematics for TSB41AB1PAP are listed on our Part Details page. You can also find images and similar parts to TSB41AB1PAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSB41AB1PAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSB41AB1PAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSB41AB1PAP fall under?
The TSB41AB1PAP is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TSB41AB1PAP when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSB41AB1PAP you can contact the distributor directly for product support, shipping queries etc.
Is the TSB41AB1PAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSB41AB1PAP have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TSB41AB1PAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSB41AB1PAP often in real-time on the comparison pages.
What if I can't find stock of TSB41AB1PAP?
You can fill out our help required form which you can use to request a quote for TSB41AB1PAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.